EN
  • EN
  • DE

RT6914GQW

Part No RT6914GQW
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835871-RT6914GQW
Ultra Librarian 3D Model Ultra Librarian RT6914GQW CAD Model

Description

The RT6914GQW is a multi-phase synchronous buck controller designed for demanding power delivery applications, such as powering CPUs and GPUs in high-performance computing systems. It leverages a constant-on-time (COT) control architecture for superior transient response and stable operation, even with ceramic output capacitors. Its multi-phase design allows for high current delivery with improved efficiency and reduced thermal stress on individual components.

Applications:

  • CPU Core Power for High-End Desktops and Servers
  • GPU Core Power for High-Performance Graphics Cards
  • High-Current Point-of-Load (POL) Converters
  • VR (Voltage Regulator) Modules
  • Workstations

Features:

  • Multi-Phase Operation: Supports multiple phases for increased current capability and reduced ripple
  • Constant-On-Time (COT) Control: Enables fast transient response and simplified loop compensation
  • Adjustable Output Voltage: Provides flexibility in design and application
  • Differential Remote Sensing: Compensates for voltage drops across PCB traces for improved accuracy
  • Over-Current Protection (OCP): Protects the converter and load from excessive current draw
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level
  • Under-Voltage Protection (UVP): Shuts down the converter if the output voltage falls below a specified threshold
  • Thermal Shutdown Protection (OTP): Protects the device from overheating and potential damage
  • Voltage Positioning: Improves transient response by dynamically adjusting the output voltage based on load current
  • Enable Control: Allows for controlled startup and shutdown sequencing

Benefits:

  • High Current Capability: Multi-phase operation enables delivery of high currents required by modern CPUs and GPUs
  • Excellent Transient Response: COT control ensures stable and reliable power delivery during rapid load changes
  • Accurate Output Voltage Regulation: Remote sensing and voltage positioning contribute to precise voltage control
  • Robust Protection: Comprehensive protection features safeguard the converter and the load
  • High Efficiency: Synchronous rectification and optimized control scheme minimize power losses
  • Smaller Solution Size: Integration of control and protection features reduces the number of external components

Additional Details:

The RT6914GQW requires external power MOSFETs, inductors, and capacitors to complete the power stage. The selection of these components is crucial for achieving optimal performance and stability. The datasheet provides detailed guidelines for component selection and PCB layout. The number of phases supported, switching frequency, and output current capability will vary based on the specific configuration and operating conditions. It is essential to consult the datasheet for detailed specifications and application recommendations to ensure proper operation and reliability.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9545 $52.4975
130+ $0.7832 $101.8160
200+ $0.7588 $151.7600
275+ $0.7343 $201.9325
355+ $0.7098 $251.9790
475+ $0.6364 $302.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess