EN
  • EN
  • DE

ZL50021GAG2

Part No ZL50021GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Enhanced 4 K Digital Switch with Stratum 3 DPLL | IC TDM SWITCH 4K-CH ENH 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Function Switch
Supply Voltage (V) 1.71V ~ 1.89V
Supply Current 1.75mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Family Part Number ZL50021
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1282947-ZL50021GAG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL50021GAG2 CAD Model

Description

Microchip Technology's ZL50021GAG2: High-Performance Digital Switch

The ZL50021GAG2 is a state-of-the-art digital switch from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's comprehensive portfolio of semiconductor and system solutions for communications, defense & security, aerospace, and industrial markets.

Designed for the telecommunications industry, the ZL50021GAG2 features a non-blocking switch matrix that provides 2,048 x 2,048 channels, making it an excellent choice for medium-density switching applications. This switch is capable of supporting a wide range of telecommunication standards, including T1, E1, J1, and others, which makes it highly versatile for different geographical markets and systems.

The ZL50021GAG2 offers a rich set of features that include high-performance switching capabilities, automatic identification, and adaptation to frame and multiframe alignments. Additionally, it provides constant throughput delay and automatic message routing, which are critical for maintaining the quality of service in complex network environments.

One of the key benefits of the ZL50021GAG2 is its ease of integration. It comes with a user-friendly interface that simplifies the design-in process, reducing time-to-market for product developers. Moreover, the device operates over an industrial temperature range, ensuring reliability and stability in a variety of operating conditions.

The ZL50021GAG2 is packaged in a 256-ball PBGA (Plastic Ball Grid Array) package, ensuring a compact footprint suitable for space-constrained applications. Its robust design and advanced packaging technology result in enhanced durability and longevity, crucial for mission-critical systems.

Microchip Technology supports the ZL50021GAG2 with comprehensive technical documentation, design tools, and customer support, making it easier for engineers to leverage this digital switch in their designs. Whether you are developing advanced communication infrastructure, integrating high-speed data paths, or upgrading existing network capabilities, the ZL50021GAG2 is an exceptional choice that combines performance, flexibility, and reliability.

With the ZL50021GAG2, Microchip Technology continues to demonstrate its commitment to delivering innovative solutions that meet the evolving needs of the telecommunications industry.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.2446
Broadcom Limited
Lowest to $10.8258
Intersil
Lowest to $4.8140
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess