EN
  • EN
  • DE

ZL40292LDG1

Part No ZL40292LDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description BUFFER W/ULTRA LOW ADDITIVE JITT  /  Clock Fanout Buffer (Distribution) IC 1:20 250 MHz 72-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Package Tray
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input Clock
Output HCSL
Frequency - Max 250 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number ZL40292
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ZL40292 LDG1,1522-1001
Standard Package 168
Win Source Part Number 1203447-ZL40292LDG1
Ultra Librarian 3D Model Ultra Librarian ZL40292LDG1 CAD Model

Description

Introducing the ZL40292LDG1 from Microchip Technology

Microchip Technology's ZL40292LDG1 is a cutting-edge, high-performance clock buffer designed to meet the stringent demands of today's advanced electronic systems. This product is part of Microchip's portfolio of clock and timing solutions, which are renowned for their reliability and precision.

Key Features

  • Low Skew Outputs: The ZL40292LDG1 boasts exceptionally low output-to-output skew, ensuring precise timing for critical applications.
  • Multiple Outputs: With multiple configurable outputs, this clock buffer can drive several loads, providing versatility for various design requirements.
  • High Performance: Designed for high-speed operation, it supports demanding applications that require fast and stable clock signals.
  • Flexible Voltage Compatibility: The device operates over a broad range of supply voltages, making it suitable for diverse system environments.
  • Programmable Features: Users can program various parameters such as output frequency and phase to tailor the device to specific needs.

Applications

The ZL40292LDG1 is ideal for a range of applications, including but not limited to:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Industrial computing systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The ZL40292LDG1 is manufactured using state-of-the-art processes, and it undergoes rigorous testing to ensure performance under various conditions. Customers can trust this clock buffer to deliver consistent results and support the longevity of their systems.

Support and Resources

Microchip Technology offers comprehensive technical support for the ZL40292LDG1, including detailed datasheets, application notes, and design guides. Engineers can access a wealth of resources to assist with the integration of this clock buffer into their designs, ensuring a smooth and successful deployment.

For designers seeking a reliable, high-performance clock buffer solution, the ZL40292LDG1 from Microchip Technology stands out as an exceptional choice, driving precise timing across a multitude of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2377 $56.1393
20+ $5.1181 $102.3620
31+ $4.9582 $153.7042
42+ $4.7982 $201.5244
54+ $4.6383 $250.4682
73+ $4.1585 $303.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,552 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess