EN
  • EN
  • DE

A3P030-VQ100I

Part No A3P030-VQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 77 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 77 100-TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 77
Number of Gates 30000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number A3P030
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1042172-A3P030-VQ100I
Ultra Librarian 3D Model Ultra Librarian A3P030-VQ100I CAD Model

Description

The A3P030-VQ100I is a sophisticated field-programmable gate array (FPGA) from Microchip Technology, designed for a wide range of electronic applications. This versatile component is part of the ProASIC3 series, known for its low power consumption and high performance. Engineered to deliver cost-effective solutions without compromising on quality, the A3P030-VQ100I is an ideal choice for designers looking to balance functionality with budget considerations.

Key Features

  • Capacity: The device boasts a logic capacity of 30,000 gates, providing ample space for complex logic designs and signal processing tasks.
  • Flash Technology: Built on non-volatile flash technology, the A3P030-VQ100I ensures data retention without the need for external configuration memory, enhancing design security and reliability.
  • Package Type: It comes in a compact VQ100 package, which is a 100-pin plastic quad flat pack, suitable for space-constrained applications.
  • Temperature Range: The industrial temperature rating of -40°C to +85°C allows the FPGA to operate reliably in harsh environmental conditions.
  • Low Power Operation: The device is designed for low power consumption, making it an excellent choice for power-sensitive applications.
  • In-System Programmability: With in-system programmability, users can update the FPGA firmware in the field, providing flexibility and extending the product's lifespan.
  • Security: The A3P030-VQ100I incorporates advanced security features, including a unique device ID and flash lock to protect intellectual property.

Applications

The versatility of the A3P030-VQ100I FPGA makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

With its robust feature set and adaptability, the A3P030-VQ100I from Microchip Technology is engineered to meet the demanding requirements of modern electronic designs, providing a reliable platform for innovation and development.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess