Products specifications Report Issue?

Type Fanout Buffer (Distribution)
Number of Circuits 1
Ratio - Input 1:6
Differential - Input Yes/Yes
Input CML, HCSL, LVCMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 750 MHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1496110-ZL40204LDF1
Ultra Librarian 3D Model Ultra Librarian ZL40204LDF1 CAD Model

You May Also Be Interested in

Texas Instruments
DUAL BANK 4-CHANNEL OUTPUT 1.8-V / Clock Clock Buffer IC 1:4 2 GHz 28-VFQFN Exposed Pad
Lowest to $14.6617
ECAD model for LMK1D2104RHDR
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $26.5405
ECAD model for LMK01000ISQE
Pericom
Fast CMOS Buffer/Clock Driver
Need more? Email Us
ECAD model for PI49FCT805TH
Microchip Technology
SINGLE SUPPLY QUAD PECL-TO-TTL W/LATCHED OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Need more? Email Us
ECAD model for SY10H841ZH
IDT, Integrated Device Technology Inc
Lowest to $9.3223
ECAD model for ICS853S011BGILFT
Renesas Electronics America
IC Clk Buf 2: 10 2.5GHZ 32PTQFP
Lowest to $12.4799
ECAD model for ICS853S111BYILFT
ON Semiconductor
IC CLK BUFFER 1:4 140MHZ 8DFN / Clock Fanout Buffer (Distribution) IC 1:4 140 MHz 8-VFDFN Exposed Pad
Lowest to $7.0376
ECAD model for NB3N2304NZMNR4G
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ECAD model for ICS83947AYI-147LFT
Renesas Electronics America
IC Clock Buffer 1: 5 20SOIC
Lowest to $2.8032
ECAD model for IDT49FCT805ASOGI8

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention