Products specifications Report Issue?

Package Tube
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous, SDR
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 23K640-E/SNVAO CAD Model

Description

IC SRAM 64KBIT SPI 20MHZ 8SOIC

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT SPI 20MHZ 8SOP
Lowest to $0.1482
ECAD model for FT25C32A-USR-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESR-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C512A-ETR-B
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C32A-ETG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C02A-UTR-B
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 800KHZ 8SOP
Need more? Email Us
ECAD model for FT24C32A-USG-B
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C128A-UTR-B
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C TSOT23-5
Need more? Email Us
ECAD model for FT24C02A-5PR-T
Fremont Micro Devices USA
IC EEPROM 16KBIT SPI 20MHZ 8SOP
Need more? Email Us
ECAD model for FT25C16A-USR-T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention