EN
  • EN
  • DE

MAX7418CUA+

Part No MAX7418CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ LOWPASS 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX7418
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706378-MAX7418CUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7418CUA+ CAD Model

Description

Maxim Integrated MAX7418CUA+ Product Overview

The MAX7418CUA+ is a high-performance, 5th-order, lowpass, switched-capacitor filter that significantly reduces the complexity of signal conditioning in data acquisition systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to provide precise filtering for a variety of applications.

Key Features

  • Filter Type: The MAX7418CUA+ is a 5th-order, lowpass, Bessel filter which provides a maximally flat time-delay and a linear phase response, making it ideal for applications requiring low-noise filtering without phase distortion.
  • Flexible Operation: This device operates from a single +5V supply, making it suitable for many digital systems. It also features a clock-tunable cut-off frequency, which can be adjusted from 0.1Hz to 25kHz, allowing for versatility in different use cases.
  • Low Power Consumption: With its low power consumption, the MAX7418CUA+ is an excellent choice for portable and battery-operated equipment, ensuring minimal impact on the overall power budget of the system.
  • Easy Integration: The filter comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Its small footprint makes it easy to integrate into existing designs without significant board layout changes.
  • High Precision: Maxim Integrated's commitment to quality means the MAX7418CUA+ offers high precision filtering, ensuring signal integrity and accuracy for critical data processing tasks.

Applications

The MAX7418CUA+ is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Anti-aliasing applications
  • Signal conditioning
  • Medical instrumentation
  • Industrial control systems

In summary, the MAX7418CUA+ from Maxim Integrated is a versatile, low-power, and highly precise lowpass filter that simplifies the design of signal conditioning circuits. Its ease of integration, coupled with its tunable frequency range, makes it a go-to component for engineers looking to enhance the performance of their data acquisition and processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC
Lowest to $71.6418
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,531 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess