EN
  • EN
  • DE

ZL30602LDG6

Part No ZL30602LDG6
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description DUAL CHANNEL NETWORK SYNCHRONIZE / Ethernet, Fibre Channel, SONET/SDH Clock Synthesizer IC 1 Output 100-aQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Package Tray
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input HCSL, LVCMOS, LVDS, LVPECL
Output CMOS
Number of Circuits 1
Mounting SMD (SMT)
Package / Case 100-VQFN Dual Rows, Exposed Pad
Supplier Device Package 100-aQFN (10x10)
Base Product Number ZL30602
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 975879-ZL30602LDG6
Ultra Librarian 3D Model Ultra Librarian ZL30602LDG6 CAD Model

Description

The ZL30602LDG6 is a high-performance, low-jitter network synchronizer clock from Microchip Technology, designed to meet the stringent requirements of communication infrastructure systems. This device is particularly suitable for applications requiring precise timing, such as in telecommunications, data centers, and high-speed networking equipment.

Key Features

  • Low Jitter Performance: The ZL30602LDG6 offers exceptionally low jitter generation, which is critical for maintaining signal integrity in high-speed communication networks.
  • Multiple Outputs: It features multiple configurable outputs that can be programmed to support various frequency and voltage levels, providing versatility for different use cases.
  • High Integration: The device integrates PLL (Phase-Locked Loop) circuitry, which allows it to lock onto an input reference signal and generate a stable output clock, reducing the need for external components.
  • Flexibility: With programmable parameters, the ZL30602LDG6 can be tailored to specific network requirements, offering flexibility for designers to optimize their system performance.

Applications

The ZL30602LDG6 is ideal for a variety of applications that demand high precision and reliability. These include, but are not limited to:

  • Telecommunication systems such as 4G/5G base stations, routers, and switches
  • Enterprise networking equipment like network interface cards and Ethernet switches
  • Data center infrastructure, including servers and storage systems
  • Industrial automation and control systems

Technical Specifications

Parameter Value
Package Type LDG6
Supply Voltage 3.3V
Operating Temperature Range -40°C to +85°C
Output Frequency Range Up to 1.25 GHz

The ZL30602LDG6 from Microchip Technology is a testament to the company's commitment to providing cutting-edge solutions for complex timing requirements in modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess