EN
  • EN
  • DE

AT80C31X2-3CSUM

Part No AT80C31X2-3CSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 40PDIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 80C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 80C51
Core Size 8-Bit
Speed 40/20MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIL
Base Product Number AT80C31X2
Standard Package 216 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566030-AT80C31X2-3CSUM
Ultra Librarian 3D Model Ultra Librarian AT80C31X2-3CSUM CAD Model

Description

The AT80C31X2-3CSUM is a high-performance microcontroller from Microchip Technology, designed for embedded systems that require efficient control and robust operation in various applications. This 8-bit microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and development tools.

Key Features:

  • Core: The AT80C31X2-3CSUM features a traditional 8051 core, offering a reliable and well-understood platform for embedded system development.
  • Speed: With an operational speed of up to 3 times that of the original 8051 microcontroller, this device operates at 3V, ensuring both power efficiency and enhanced performance.
  • Memory: It includes 128 bytes of on-chip RAM, which can be used for data storage and stack operations, and supports external memory interfaces for program and data storage expansion.
  • I/O Ports: Four 8-bit I/O ports provide ample interface options for connecting to peripherals and other devices, allowing for versatile hardware designs.
  • Timers: Two 16-bit timer/counters are integrated for precise event timing and interval timing, which are essential for a variety of control applications.
  • Serial Communication: A full-duplex serial port is included, enabling easy data communication with other microcontrollers, computers, and peripherals.
  • Power-saving Modes: Power control modes including idle and power-down modes help to reduce power consumption and extend battery life in portable applications.
  • Temperature Range: The device operates reliably over an industrial temperature range, making it suitable for harsh environments.

The AT80C31X2-3CSUM is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), providing a compact footprint while allowing for robust physical connections. This microcontroller is an excellent choice for designers seeking a balance between legacy compatibility and modern performance requirements. Its versatility makes it ideal for applications such as automation, consumer electronics, automotive systems, and IoT devices.

With Microchip Technology's reputation for quality and support, the AT80C31X2-3CSUM stands as a reliable and cost-effective solution for complex and demanding embedded system applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3088 $60.0288
61+ $1.8942 $115.5462
95+ $1.8353 $174.3535
131+ $1.7764 $232.7084
169+ $1.7175 $290.2575
226+ $1.5396 $347.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess