EN
  • EN
  • DE

WFI32E01UC-I

Part No WFI32E01UC-I
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 20.5dBm
Sensitivity -99dBm
Serial Interfaces I2C, JTAG, SPI, UART, USB
Antenna Type Antenna Not Included
Utilized IC / Part WFI32E01
Memory Size 1MB Flash, 256kB SRAM
Voltage - Supply 2.97V ~ 3.63V
Current - Receiving 216mA
Current - Transmitting 340mA ~ 414mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 54-SMD Module
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1351652-WFI32E01UC-I
Ultra Librarian 3D Model Ultra Librarian WFI32E01UC-I CAD Model

Description

Microchip Technology's WFI32E01UC-I: A Cutting-Edge Wi-Fi MCU Module

The WFI32E01UC-I is a state-of-the-art Wi-Fi enabled Microcontroller Unit (MCU) module from Microchip Technology, designed to provide a seamless and powerful connection for a wide range of IoT applications. This compact module is an ideal solution for designers looking for an integrated Wi-Fi connectivity solution that does not compromise on performance or security.

Main Features

  • High-Performance MCU: At the core of the WFI32E01UC-I is a high-speed, low-power 32-bit MCU with an ample amount of Flash and RAM, enabling complex applications and robust operation.
  • Integrated Wi-Fi: The module comes with a fully-certified 2.4GHz IEEE 802.11 b/g/n Wi-Fi interface, offering reliable and fast wireless connectivity for your devices.
  • Advanced Security: Understanding the importance of security in IoT, Microchip has equipped the WFI32E01UC-I with advanced security features including secure boot, secure firmware updates, and encrypted data storage to ensure the integrity and confidentiality of your data.
  • Easy Integration: With its small footprint and pre-certified Wi-Fi radio, the WFI32E01UC-I reduces development time and cost by simplifying the design-in process and minimizing the need for additional RF expertise.
  • Power Efficiency: The module has been optimized for low-power operation, extending the battery life of portable and remote applications without sacrificing performance.

Applications

The versatility of the WFI32E01UC-I makes it suitable for a diverse set of applications, including but not limited to home automation, industrial monitoring, medical devices, and smart energy solutions. Its robust feature set ensures that whether your application requires real-time data transfer, remote control, or secure communication, the WFI32E01UC-I provides a reliable foundation for your IoT devices.

Support and Resources

Microchip Technology offers extensive support and resources for the WFI32E01UC-I, including comprehensive documentation, development tools, and software libraries to expedite the development process. With these resources at hand, designers can quickly bring their innovative ideas to market with confidence in their product's performance and security.

You May Also Be Interested in

Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess