EN
  • EN
  • DE

MDBT50Q-U1MV2

Part No MDBT50Q-U1MV2
Manufacturer Raytac
Catalog RF Transceiver Modules
Description RF TXRX MOD 802.15.4 BTU.FL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.4, Thread, Zigbee®
Frequency 2.36GHz ~ 2.5GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Serial Interfaces GPIO, I2C, SPI, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part nRF52840
Memory Size 1MB Flash, 32kB RAM
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.7mA ~ 11.1mA
Current - Transmitting 2.8mA ~ 32.7mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Case / Package 61-SMD Module
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1637559-MDBT50Q-U1MV2
Ultra Librarian 3D Model Ultra Librarian MDBT50Q-U1MV2 CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
Linear IC
Lowest to $22.9926
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess