EN
  • EN
  • DE

VSC9187ZC

Part No VSC9187ZC
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030164-VSC9187ZC
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC9187ZC CAD Model

Description

Microchip Technology's VSC9187ZC Product Overview

The VSC9187ZC from Microchip Technology is a sophisticated, high-performance integrated circuit designed to cater to the demanding needs of modern telecommunication systems. This product is a testament to Microchip's commitment to providing innovative solutions that enhance the efficiency and reliability of data transmission in various networking applications.

Key Features

  • High-Speed Performance: The VSC9187ZC is engineered to support high data rate transmissions, making it suitable for advanced telecommunication networks that require rapid data processing and transfer.
  • Flexibility: This product offers a versatile range of applications, thanks to its programmable features that allow it to be tailored to specific network requirements.
  • Integration: With its integrated design, the VSC9187ZC simplifies system architecture by reducing the need for multiple discrete components, thus saving space and potentially lowering overall system costs.
  • Reliability: Microchip Technology is known for its high-quality products, and the VSC9187ZC is no exception. It is built to provide consistent performance and withstand the rigors of continuous operation in challenging environments.

Applications

The VSC9187ZC is ideally suited for a range of applications within the telecommunications sector. It can be utilized in:

  • Optical transport networks (OTN)
  • Dense wavelength division multiplexing (DWDM) systems
  • Synchronous optical networking (SONET)/Synchronous digital hierarchy (SDH) equipment
  • Data center interconnects
  • High-speed backplane applications

Technical Specifications

Microchip's VSC9187ZC offers a comprehensive set of technical specifications designed to meet the rigorous demands of high-speed data communications:

  • Support for various data rates and protocols
  • Low power consumption for energy-efficient operation
  • Robust error detection and correction mechanisms
  • Compact form factor for easy integration into existing systems

With the VSC9187ZC, Microchip Technology continues to provide cutting-edge solutions that push the boundaries of what is possible in the realm of telecommunications. Its combination of speed, flexibility, and reliability makes it an essential component for any system requiring high-performance data transmission capabilities.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess