EN
  • EN
  • DE

VSC8572XKS-04

Part No VSC8572XKS-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface RMII
Number of Circuits 2
Voltage - Supply 1V, 2.5V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Standard Package 90 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 759859-VSC8572XKS-04
Ultra Librarian 3D Model Ultra Librarian VSC8572XKS-04 CAD Model

Description

Microchip Technology VSC8572XKS-04 Product Overview

The VSC8572XKS-04 from Microchip Technology is a high-performance, dual-port Gigabit Ethernet PHY transceiver that delivers unparalleled network connectivity and reliability. This product is specifically designed to meet the rigorous demands of enterprise networking infrastructure, industrial automation, and telecommunications systems.

Key Features:

  • Dual 10/100/1000BASE-T Ethernet Ports: This device supports two independent Gigabit Ethernet copper ports, providing flexibility for network designs and redundancy for critical connections.
  • Energy Efficient Ethernet (EEE): Compliant with IEEE 802.3az, the VSC8572XKS-04 supports Energy Efficient Ethernet, which reduces power consumption during periods of low data activity, contributing to energy savings in large-scale deployments.
  • VeriTime™ IEEE 1588v2 Precision Time Protocol: This feature offers high-precision clock synchronization for time-sensitive applications, which is essential for industrial automation and telecommunications.
  • Robust Link Quality Monitoring: The device includes advanced diagnostics and link quality monitoring features that ensure reliable operation and simplify network maintenance.
  • Flexible Media Interface: It features an SGMII interface for easy connection to Ethernet MACs in a variety of host systems.
  • Industrial Temperature Range: The VSC8572XKS-04 operates reliably across a broad temperature range (-40°C to +85°C), making it suitable for deployment in harsh industrial environments.

Applications:

The versatility of the VSC8572XKS-04 allows it to be used in a wide array of applications. These include:

  • Enterprise networking equipment such as switches, routers, and firewalls
  • Industrial control and automation systems
  • Telecommunications infrastructure including cellular base stations and network access equipment
  • Embedded systems requiring high-speed network connectivity

Why Choose the VSC8572XKS-04?

With its advanced features, energy efficiency, and robust design, the VSC8572XKS-04 from Microchip Technology stands out as a superior choice for system designers seeking to enhance network performance and reliability. By adopting this Ethernet PHY transceiver, developers can leverage the benefits of high-speed connectivity and precision timing to meet the evolving demands of modern networked systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.1042 $88.1042
2+ $72.2907 $144.5814
3+ $70.0316 $210.0948
4+ $67.7726 $271.0904
5+ $65.5134 $327.5670
6+ $58.7361 $352.4166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess