EN
  • EN
  • DE

OB3622PCPA

Part No OB3622PCPA
Manufacturer On-Bright
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer On-Bright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833077-OB3622PCPA
Ultra Librarian 3D Model Ultra Librarian OB3622PCPA CAD Model

Description

The OB3622PCPA is a highly integrated and cost-effective PWM power switch optimized for offline flyback converter applications. Manufactured by On-Bright, this IC incorporates a high-voltage power MOSFET and a sophisticated control circuit within a single package, reducing the external component count and simplifying the power supply design. It is designed to meet stringent energy efficiency standards and provide reliable performance in various power supply applications.

Applications

  • Power adapters for mobile phones and other portable devices
  • Standby power supplies for consumer electronics
  • LED lighting power supplies
  • Auxiliary power supplies in larger electronic systems

Features

  • Integrated high-voltage power MOSFET
  • Valley switching operation for reduced switching losses
  • Frequency jittering for improved EMI performance
  • Comprehensive protection features, including over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)
  • Built-in soft-start function
  • Low start-up current

Benefits

  • High Efficiency: Valley switching and optimized design minimize power losses, leading to high energy efficiency.
  • Reduced BOM Cost: Integration of the power MOSFET and control circuitry reduces the number of external components required.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation under various fault conditions.
  • Simplified Design: Integrated features and a compact package simplify the power supply design process.
  • Improved EMI Performance: Frequency jittering reduces EMI emissions, simplifying compliance with regulatory standards.

Additional Details

The OB3622PCPA operates in valley switching mode to minimize switching losses and improve efficiency, particularly at light loads. The internal oscillator frequency is modulated with frequency jittering to improve EMI performance and reduce the need for external filtering components. The device incorporates multiple protection features, including over-voltage, over-current, and over-temperature protection, to ensure safe and reliable operation. The built-in soft-start function limits inrush current during start-up. It is available in a compact package suitable for space-constrained applications.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,968 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess