EN
  • EN
  • DE

VSC8541XMV-05

Part No VSC8541XMV-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Telecom
Manufacturer Microchip Technology
Packaging Tray
Function Ethernet
Interface GMII, MII, RMII
Number of Circuits 1
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number VSC8541
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1322374-VSC8541XMV-05
Ultra Librarian 3D Model Ultra Librarian VSC8541XMV-05 CAD Model

Description

Microchip Technology VSC8541XMV-05

The VSC8541XMV-05 from Microchip Technology is a robust, single-port Gigabit Ethernet PHY transceiver designed to offer high performance in a compact package. This device is tailored to meet the rigorous demands of industrial, automotive, and general embedded applications where reliable network connectivity is a must.

Featuring a small-footprint package, the VSC8541XMV-05 integrates seamlessly into various system designs, making it an ideal solution for space-constrained applications. It supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, ensuring compatibility with a wide range of network speeds and enabling versatile use across different network infrastructures.

One of the key attributes of this transceiver is its robustness against harsh environmental conditions. It is designed to withstand extreme temperatures, electromagnetic interference, and voltage fluctuations, making it suitable for deployment in outdoor or industrial settings where such conditions are prevalent.

The VSC8541XMV-05 also boasts advanced features such as Energy Efficient Ethernet (EEE) compliance, which reduces power consumption during periods of low data activity, contributing to energy savings and reduced operational costs. Additionally, it incorporates sophisticated cable diagnostics, link status monitoring, and automatic polarity correction, which simplifies installation and maintenance while enhancing the reliability of network connections.

Moreover, with its integrated RGMII (Reduced Gigabit Media Independent Interface), the device provides a flexible and high-speed interface to the connected MAC (Media Access Control) layer, allowing for efficient data transfer and reduced latency.

For developers and system integrators, the VSC8541XMV-05 comes with comprehensive support and resources from Microchip Technology, including technical documentation, reference designs, and customer support, to facilitate a smooth design-in process and accelerate time-to-market.

In summary, the VSC8541XMV-05 Ethernet PHY from Microchip Technology is an exceptional choice for designers looking for a reliable, high-performance networking component that can operate in challenging environments while providing energy efficiency and ease of use.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4967 $58.4901
7+ $15.9973 $111.9811
10+ $15.4974 $154.9740
14+ $14.9975 $209.9650
18+ $14.4976 $260.9568
24+ $12.9978 $311.9472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess