EN
  • EN
  • DE

VSC8541XMV-02

Part No VSC8541XMV-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68QFN  /  Telecom IC Ethernet 68-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface GMII, MII, RMII
Number of Circuits 1
Temperature Range - Operating 0°C ~ 125°C
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number VSC8541
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1026038-VSC8541XMV-02
Ultra Librarian 3D Model Ultra Librarian VSC8541XMV-02 CAD Model

Description

Microchip Technology VSC8541XMV-02 Gigabit Ethernet PHY

The VSC8541XMV-02 is a robust, single-port Gigabit Ethernet PHY transceiver from Microchip Technology's industry-leading portfolio. Designed to deliver high performance, reliability, and low power operation, this transceiver is an ideal choice for a wide range of applications in the networking, industrial, and telecommunications sectors.

Featuring a compact, small-footprint package, the VSC8541XMV-02 is engineered to meet the stringent requirements of today's fast Ethernet connections. It supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, enabling versatile connectivity options for various network architectures. The device is also compliant with IEEE 802.3 standards, ensuring interoperability with other network hardware.

The VSC8541XMV-02 is equipped with Microchip's advanced SimpliPHY™ technology, which simplifies board design and reduces system costs by minimizing the external components required for LAN connectivity. This technology also includes advanced features such as cross-talk cancellation and echo cancellation, which enhance signal integrity and network performance.

Energy efficiency is a key advantage of the VSC8541XMV-02, as it incorporates the Energy Efficient Ethernet (EEE) feature compliant with IEEE 802.3az. This enables the PHY to reduce power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.

For secure network environments, the VSC8541XMV-02 supports various security features, including MACsec (IEEE 802.1AE) for secure data encryption at the MAC layer. This ensures that sensitive data remains protected from unauthorized access and tampering.

Furthermore, the device boasts a robust set of diagnostic features, such as Virtual Cable Tester® (VCT) technology, which allows for the detection and diagnosis of common cabling problems, helping to reduce maintenance costs and downtime.

In summary, the VSC8541XMV-02 from Microchip Technology is a highly integrated, feature-rich Gigabit Ethernet PHY that offers designers a perfect blend of performance, power efficiency, and security for their networking solutions.

You May Also Be Interested in

Others
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Lowest to $18.3934
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess