EN
  • EN
  • DE

VSC8492YJD-13

Part No VSC8492YJD-13
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE DUAL/QUAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface Serial, SFI, XFI
Number of Circuits 2
Mounting Type Surface Mount
Package / Case 484-BGA, FCBGA
Supplier Device Package 484-FCBGA (23x23)
Standard Package 60 pcs
MSL Level 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1019721-VSC8492YJD-13
Ultra Librarian 3D Model Ultra Librarian VSC8492YJD-13 CAD Model

Description

Introducing the VSC8492YJD-13 from Microchip Technology

The VSC8492YJD-13 is a state-of-the-art Integrated Circuit (IC) product developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust IC is engineered to cater to the demanding needs of high-speed communication networks, offering unparalleled performance and reliability.

The VSC8492YJD-13 is designed as a part of the Microchip's high-performance signal integrity solutions, which are ideal for applications in networking and telecommunications. It is a versatile component that can be used in a variety of applications including Ethernet switches, routers, and other data communication equipment.

Key Features of the VSC8492YJD-13

  • High-Speed Performance: The device is optimized for high-speed signal processing, which is crucial for modern communication systems that require rapid data transfer rates.
  • Low Power Consumption: Despite its high-speed capabilities, the VSC8492YJD-13 is designed to be energy efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Reliability: Microchip Technology is known for its commitment to quality, and the VSC8492YJD-13 is no exception. It is built to meet the rigorous standards required for networking hardware, ensuring long-term reliability.
  • Integration: The IC integrates multiple functions that would otherwise require separate components, saving space and reducing complexity in system design.

Applications

The VSC8492YJD-13 is a versatile component that can be utilized in a wide range of applications, including:

  • Data center networking equipment
  • High-speed server connectivity
  • Telecommunication infrastructure
  • Enterprise networking systems

With its combination of speed, efficiency, and reliability, the VSC8492YJD-13 from Microchip Technology represents a superior choice for designers and engineers looking to enhance the performance and capability of their high-speed communication systems.

For more detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team for assistance.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess