EN
  • EN
  • DE

PI6C2501AWEX

Part No PI6C2501AWEX
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348192-PI6C2501AWEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2501AWEX CAD Model

Description

The PI6C2501AWEX is a clock generator or clock synthesizer from Pericom Semiconductor (now Diodes Incorporated). Devices in this category are designed to generate specific clock frequencies from a reference clock, often with features like frequency multiplication, division, and jitter attenuation.

Applications:

  • Networking Equipment (Routers, Switches)
  • Server and Workstation Motherboards
  • Embedded Systems
  • Consumer Electronics (e.g., Set-Top Boxes, Media Players)
  • Clock Generation and Distribution in Digital Systems

Features:

  • Clock Generation: Generates precise output clock frequencies from a reference clock.
  • Frequency Multiplication and Division: Can multiply or divide the reference clock frequency to create desired output frequencies.
  • Low Jitter: Designed to minimize phase noise and timing uncertainty in output clock signals.
  • Output Enable Control: Allows for enabling or disabling clock outputs.
  • Power-Down Mode: Can be put into a low-power mode to conserve energy.
  • 3.3V Power Supply: Typically operates from a 3.3V power supply.
  • Advanced Power Management: Designed for efficient power consumption.
  • Package Options: Available in various surface-mount packages like TSSOP or QFN.

Benefits:

  • Precise Clock Generation: Provides accurate clock signals for various system components.
  • Flexible Frequency Synthesis: Can generate multiple clock frequencies from a single reference.
  • Improved System Performance: Low-jitter clock signals improve data transfer and system reliability.
  • Reduced BOM Cost: Can replace multiple discrete clock components.
  • Lower Power Consumption: Efficient design minimizes power usage.

Additional Details:

The PI6C2501AWEX is commonly used in applications where precise and stable clock frequencies are critical. The 'A' likely indicates a specific revision or feature set of the PI6C2501 series. Specific electrical characteristics such as output frequency range, jitter performance, and power consumption can be found in the datasheet. Proper PCB layout and termination techniques are important to maintain signal integrity. Consult the manufacturer's datasheet for detailed specifications and application notes. The number of outputs, programmable features, and other parameters will vary, so consult the datasheet for this part number.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess