ON Semiconductor N24C04UDTG EEPROM
The ON Semiconductor N24C04UDTG is a high-performance, 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide a reliable and efficient data storage solution for a wide range of applications. This EEPROM component is part of the serial I²C bus memory line, which makes it an ideal choice for applications that require low-power and high-speed non-volatile data storage.
Key Features:
- Memory Size: 4 Kbits (512 x 8)
- Interface: I²C compatible 2-wire serial interface
- Operating Voltage: 1.8V to 5.5V, accommodating a wide range of applications from low-power handheld devices to more robust industrial systems
- Write Cycle Time: Fast write cycle times of 5 ms maximum, ensuring rapid data storage and minimal delay
- Endurance: High endurance with 1 million write cycles and data retention of 100 years, offering long-term reliability
- Package: Available in an 8-pin TSSOP package, providing a compact footprint for space-constrained designs
- Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments
Applications:
The N24C04UDTG EEPROM is versatile and can be used in a variety of applications, including:
- Portable devices
- Medical equipment
- Industrial control systems
- Automotive applications
- Smart cards
- Consumer electronics
Why Choose N24C04UDTG:
ON Semiconductor's commitment to quality and performance is evident in the N24C04UDTG EEPROM. With its robust endurance, wide operating voltage range, and compatibility with the I²C serial interface, this memory device ensures seamless integration into various circuits and maintains data integrity over an extended period. The device's small form factor and industrial temperature range make it a flexible choice for designers looking to optimize their storage solutions in both consumer and industrial markets.