EN
  • EN
  • DE

VSC8248XJH-01

Part No VSC8248XJH-01
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
RoHS Compliant
Win Source Part Number 1023869-VSC8248XJH-01
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8248XJH-01 CAD Model

Description

Microchip Technology's VSC8248XJH-01

The VSC8248XJH-01 is a state-of-the-art, high-performance dual-channel Signal Conditioner IC from Microchip Technology, designed to deliver exceptional signal integrity for high-speed communication networks. This advanced product is engineered to meet the rigorous demands of enterprise-level networking equipment, including routers, switches, and data storage systems where reliable data transmission is crucial.

Equipped with dual 1.25Gbps to 12.5Gbps serializers/deserializers (SerDes), the VSC8248XJH-01 provides flexible connectivity options for a wide range of applications. Its ability to support multiple data rates makes it an ideal solution for systems that require backward compatibility or that operate across various networking standards. The device's integrated signal conditioning capabilities enable it to compensate for signal degradation due to long cable lengths or suboptimal transmission media, ensuring data integrity across physical layers.

The VSC8248XJH-01 boasts an impressive array of features designed to enhance system performance and reliability. It includes adaptive equalization and a fully programmable decision feedback equalizer (DFE) to optimize signal quality, as well as on-chip diagnostics and performance monitoring tools that aid in system troubleshooting and maintenance. Additionally, its low-power consumption makes it suitable for energy-efficient designs, contributing to reduced operational costs and a smaller carbon footprint for data centers.

With its robust design, the VSC8248XJH-01 is built to withstand the challenging conditions of industrial environments. It operates over an extended temperature range, ensuring consistent performance even under thermal stress. Furthermore, the device comes in a compact 13x13 mm package, making it an excellent choice for space-constrained applications.

Microchip Technology's commitment to quality and reliability is evident in the VSC8248XJH-01, making it a trusted component for any high-speed networking system. Its combination of versatility, performance, and energy efficiency positions it as a top-tier solution for network infrastructure developers looking to enhance their product offerings with cutting-edge communication technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.4085 $146.4085
2+ $141.5282 $283.0564
3+ $126.8874 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess