EN
  • EN
  • DE

VSC7924KF

Part No VSC7924KF
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020751-VSC7924KF
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7924KF CAD Model

Description

Introducing the VSC7924KF from Microchip Technology

The VSC7924KF is a cutting-edge product from Microchip Technology, a leader in the semiconductor industry. This innovative component is designed to cater to the needs of modern electronic systems, providing a reliable and high-performance solution for a variety of applications.

The VSC7924KF is a part of Microchip's extensive portfolio of integrated circuits and is well-suited for use in telecommunications, networking, and industrial systems. With its robust design and advanced features, this product is engineered to deliver exceptional performance and durability.

Key Features of the VSC7924KF

  • High-Speed Performance: The VSC7924KF is designed to handle high data rates, making it an ideal choice for applications that require fast data processing and transfer.
  • Low Power Consumption: Energy efficiency is a hallmark of Microchip products, and the VSC7924KF is no exception. It operates with minimal power consumption, which is crucial for reducing operational costs and extending the life of battery-powered devices.
  • Durability: Manufactured with high-quality materials, the VSC7924KF is built to withstand harsh industrial environments and provide reliable performance over an extended period.
  • Compact Form Factor: The small footprint of the VSC7924KF allows for integration into space-constrained applications without compromising on functionality or performance.
  • Compatibility: This product is designed to be compatible with a wide range of Microchip's other semiconductor products, allowing for seamless integration into existing systems and facilitating easy upgrades.

Applications

The versatility of the VSC7924KF makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • High-speed network routers and switches
  • Telecommunication infrastructure
  • Industrial control systems
  • Data center infrastructure
  • Advanced computing systems

Microchip Technology's commitment to innovation is evident in the VSC7924KF, which is designed to meet the evolving needs of the tech industry. With its combination of speed, efficiency, and robustness, the VSC7924KF is poised to be a valuable component in your next-generation electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6914 $63.4570
12+ $10.4135 $124.9620
18+ $10.0882 $181.5876
24+ $9.7627 $234.3048
31+ $9.4373 $292.5563
41+ $8.4610 $346.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess