EN
  • EN
  • DE

QRX-8564LC-P

Part No QRX-8564LC-P
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 286151-QRX-8564LC-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QRX-8564LC-P CAD Model

Description

The QRX-8564LC-P is a Real-Time Clock (RTC) module manufactured by Panasonic. It's designed to provide accurate and reliable timekeeping for various electronic applications. This RTC module is known for its low power consumption and small form factor, making it suitable for battery-powered devices and space-constrained designs.

Applications:

  • Embedded Systems: Providing accurate timekeeping for embedded controllers and microprocessors.
  • Industrial Automation: Used in industrial control systems to track time and date for logging and scheduling purposes.
  • Data Loggers: Recording time-stamped data in data logging applications.
  • Metering Devices: Time-of-use metering in energy and water management systems.
  • Consumer Electronics: Used in various consumer devices requiring real-time clock functionality.

Features:

  • Low Power Consumption: Designed for minimal power consumption, extending battery life in portable applications.
  • I2C Interface: Uses a standard I2C interface for easy communication with microcontrollers.
  • Calendar Function: Provides year, month, day, weekday, hour, minute, and second information.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate date keeping.
  • Alarm Function: Integrated alarm function for time-based event triggering.
  • Backup Battery Input: Supports a backup battery for continuous timekeeping during power outages.

Benefits:

  • Accurate Timekeeping: Provides precise and reliable time information for critical applications.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Easy Integration: Standard I2C interface simplifies integration with microcontrollers.
  • Reduced System Complexity: Integrated features reduce the need for external components.
  • Reliable Operation: Backup battery input ensures continuous timekeeping even during power failures.

Additional Details:

The QRX-8564LC-P is typically housed in a small, surface-mount package. Consult the Panasonic datasheet for detailed specifications, including operating voltage range, operating temperature range, I2C address, and backup battery recommendations. Ensure proper handling and soldering techniques during assembly. The RTC module is designed to meet relevant industry standards for reliability and performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess