EN
  • EN
  • DE

VSC7728XKQ

Part No VSC7728XKQ
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104240-VSC7728XKQ
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7728XKQ CAD Model

Description

Microchip Technology's VSC7728XKQ: A High-Performance Network Synchronization Solution

The VSC7728XKQ from Microchip Technology is a state-of-the-art network synchronization integrated circuit designed to meet the rigorous demands of modern communication systems. This device is a perfect solution for applications that require precise timing and synchronization such as telecommunications, data centers, and industrial networks.

Key Features:

  • High Accuracy: The VSC7728XKQ delivers exceptional timing accuracy, which is critical for systems that rely on synchronized data transfer.
  • Flexibility: It offers a versatile range of inputs and outputs that support various signal types and frequencies, providing designers with the flexibility to use it in a multitude of network configurations.
  • Low Jitter: With its low jitter performance, the VSC7728XKQ ensures high-quality signal integrity, which is essential for maintaining the reliability of high-speed networks.
  • Integrated PLLs: The device includes integrated Phase-Locked Loops (PLLs) for frequency synthesis and jitter attenuation, further enhancing its synchronization capabilities.
  • Programmability: Users can program the VSC7728XKQ via a serial interface, allowing for easy integration and customization in complex systems.

Applications:

The VSC7728XKQ is ideal for deployment in:

  • Carrier Ethernet and Mobile Backhaul Networks
  • Packet-Switched Networks
  • Optical Transport Networks
  • Network Time Protocol (NTP) and Precision Time Protocol (PTP) Synchronization
  • Industrial Automation and Control Systems

Reliability and Support:

Microchip Technology is known for its commitment to quality, and the VSC7728XKQ is no exception. It is built to the highest standards to ensure reliable operation in the field. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of VSC7728XKQ into your product smooth and straightforward.

Overall, the VSC7728XKQ is a powerful tool for any design engineer looking to incorporate robust network synchronization into their projects. Its combination of performance, flexibility, and support makes it an excellent choice for a wide range of timing-critical applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess