Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269096-PC74HC163P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC163P CAD Model

Description

The NXP PC74HC163P is a high-speed Si-gate CMOS device that forms a key component in digital electronics. It is a presettable synchronous 4-bit binary counter which provides a high degree of flexibility and functionality within integrated circuit designs. This precision counter is designed to operate in a variety of systems, ranging from simple consumer electronics to complex computing devices.

Key Features

  • Synchronous Counting: The PC74HC163P ensures that outputs change synchronously with the clock pulse for precise timing and control.
  • Presettable: The counter can be preset to any binary number by applying the desired value to the data inputs and activating the parallel load input.
  • Binary Counter: It works as a 4-bit binary counter, providing a count sequence from 0 to 15, making it suitable for a range of counting applications.
  • High-Speed Operation: Its CMOS technology enables high-speed operation while maintaining low power consumption.
  • Multiple Modes: The device includes modes such as reset, count, and load for versatile use in different circuit configurations.
  • Wide Operating Voltage: The PC74HC163P operates over a broad voltage range from 2V to 6V, accommodating various power supply requirements.
  • Output Capability: It has standard outputs that can drive 10 LSTTL loads, which makes it compatible with most TTL logic families.

Applications

The versatility of the NXP PC74HC163P allows it to be used in a wide array of applications. It is commonly implemented in digital counters, frequency dividers, and as part of timing circuits. Its precision and reliability make it a go-to component for designers looking to build or enhance digital systems requiring accurate counting and timing solutions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PC74HC163P is no exception. It is manufactured to high standards, ensuring consistent performance and durability. Engineers and designers can trust this component to deliver the necessary functionality while maintaining system integrity.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for N4WF9NC1
NEC-TOKIN
Need more? Email Us
ECAD model for N3216Z122T01
NXP / Nexperia
Need more? Email Us
ECAD model for N1A9R6
NVIDIA
Need more? Email Us
ECAD model for N11M-PT1-S-B1
AVX Corporation
Need more? Email Us
ECAD model for N0JE337M006RWJ
NVIDIA
Need more? Email Us
ECAD model for N11M-PT2-S-B1
NVIDIA
Need more? Email Us
ECAD model for N13P-GT-A1
NVIDIA
Need more? Email Us
ECAD model for N13P-PES-A1
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for N0100166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention