EN
  • EN
  • DE

MAX1785EUU

Part No MAX1785EUU
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209071-MAX1785EUU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1785EUU CAD Model

Description

Maxim Integrated MAX1785EUU Battery Monitor IC

The MAX1785EUU from Maxim Integrated is a high-precision battery monitor IC designed for seamless integration with multi-cell battery packs. It is an essential component for applications that demand accurate battery management, such as portable computers, electric vehicles, and energy storage systems. This IC is engineered to provide real-time monitoring of voltage, current, and temperature, ensuring the safety and efficiency of the battery pack.

With its compact form factor, the MAX1785EUU comes in a TSSOP-16 package, making it an ideal choice for space-constrained designs. It supports a wide range of battery chemistries, including Lithium-Ion, Lithium Polymer, and Lithium Phosphate, among others. The versatility of this IC allows it to adapt to various battery configurations and voltages, making it a universal solution for battery monitoring.

One of the standout features of the MAX1785EUU is its integrated cell-balancing function. This feature is critical for maintaining the longevity and performance of battery packs by ensuring that all cells are charged evenly. The IC's balancing mechanism works by dissipating excess charge from higher-voltage cells, thus equalizing the voltage across all cells in the pack.

The device also includes a high-accuracy ADC (Analog-to-Digital Converter) that enables precise measurement of cell voltages, current, and temperature. This data can be communicated to a host processor via an I2C-compatible 2-wire interface, which facilitates easy integration into existing systems. The MAX1785EUU also features programmable alert thresholds, allowing designers to set custom warning and fault conditions to trigger protective actions if the battery parameters exceed safe operating limits.

For enhanced safety, the MAX1785EUU incorporates several protective measures, including overvoltage, undervoltage, and overtemperature detection. These safeguards help prevent damage to the battery pack and connected devices, contributing to a safer and more reliable operation.

In summary, the Maxim Integrated MAX1785EUU is a sophisticated battery monitor IC that offers precision, flexibility, and safety for advanced battery management solutions. Its comprehensive feature set and ease of integration make it an excellent choice for designers looking to optimize the performance and safety of their battery-powered applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess