EN
  • EN
  • DE

PC74HCT157T

Part No PC74HCT157T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269119-PC74HCT157T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HCT157T CAD Model

Description

Overview of NXP PC74HCT157T Quad 2-Input Multiplexer

The NXP PC74HCT157T is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is designed to be used in digital multiplexing applications and is a crucial component in various electronic systems where signal selection is necessary. This quad 2-input multiplexer allows for the selection between two sets of four inputs to produce a single set of four outputs, making it an efficient tool for routing data from multiple sources to a single destination.

Key Features

  • Logic Type: The device features a quad 2-input multiplexer logic, which allows for efficient data routing and switching.
  • Compatibility: It is fully compatible with LSTTL outputs, ensuring seamless integration with existing technology.
  • High Speed: The IC offers typical propagation delays of 8 ns, facilitating quick data processing and transfer.
  • Low Power Consumption: With a typical power dissipation of just 40 µA, the PC74HCT157T is designed for energy-efficient operation.
  • Wide Operating Voltage: It operates over a wide voltage range from 4.5V to 5.5V, providing flexibility in various power environments.
  • Output Drive Capability: The multiplexer can drive up to 10 LSTTL loads, ensuring strong signal transmission.
  • Temperature Range: The device is operational over a broad temperature range, from -40°C to +125°C, suitable for industrial applications.
  • Package: The PC74HCT157T comes in a compact surface-mount package, specifically in a TSSOP16 format.

Applications

The versatility of the NXP PC74HCT157T allows it to be used in a wide range of applications. It is particularly useful in digital data processing systems where multiple data sources need to be managed and directed. Common applications include:

  • Data routing in communication systems
  • Signal gating in computer systems
  • Function generators
  • Control systems

With its robust feature set and compatibility with existing technologies, the NXP PC74HCT157T is an excellent choice for designers looking to optimize their digital multiplexing needs.

You May Also Be Interested in

Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess