EN
  • EN
  • DE

VSC7514XKS

Part No VSC7514XKS
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 10-PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features Networking Switch IC 10 Channel 256-PBGA (17x17)
Manufacturer Microchip Technology
Series Ocelot™-10
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-PBGA (17x17)
Family Name VSC7514
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938845-VSC7514XKS
Ultra Librarian 3D Model Ultra Librarian VSC7514XKS CAD Model

Description

Microchip Technology's VSC7514XKS

The VSC7514XKS is a state-of-the-art Ethernet switch from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the demanding needs of enterprise networking, the VSC7514XKS is a versatile and high-performance solution that is perfect for small to medium-sized business applications.

This innovative product is a part of Microchip's VSC7514 family and is built to deliver robust performance, enhanced security, and comprehensive management features. The VSC7514XKS comes with an integrated 10-port Layer 2+ managed switch that supports a combination of 1G, 2.5G, and 10G Ethernet ports. This flexibility makes it an ideal choice for applications requiring a mix of high-speed data transfer and legacy support.

With its advanced QoS capabilities, the VSC7514XKS ensures smooth traffic prioritization, making it perfect for networks that carry a mixture of voice, video, and data services. The switch is also equipped with sophisticated security features, including multi-layered access control lists (ACLs), port-based authentication (802.1X), and IP Source Guard, which provide robust network security and help protect against unauthorized access and various network threats.

The VSC7514XKS also offers comprehensive management options, including an intuitive web-based interface, SNMP for remote monitoring and management, and a command-line interface (CLI) for more granular control. These features allow for easy configuration, monitoring, and troubleshooting, ensuring network administrators can maintain optimal network performance and reliability.

In addition, the VSC7514XKS supports advanced features such as Link Aggregation Control Protocol (LACP), VLAN support, and Multicast Listener Discovery (MLD) snooping. These capabilities enable the switch to handle high traffic loads, segregate network traffic for improved security and efficiency, and manage multicast traffic intelligently.

Overall, the VSC7514XKS from Microchip Technology is a compelling choice for businesses looking for a reliable, high-performance Ethernet switch that can adapt to a wide range of networking requirements while offering the added benefits of enhanced security and easy management.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2319 $84.2319
2+ $81.5996 $163.1992
3+ $78.9674 $236.9022
4+ $76.3351 $305.3404
5+ $68.4384 $342.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,985 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess