Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Voltage - Input Offset (Maximum) 1mV @ 5V
Current - Input Bias (Maximum) 0.003μA @ 5V
Maximum Quiescent Current 5μA
CMRR, PSRR (Typ) 100dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 4mV
Operating Temperature Range -40°C ~ 125°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 787146-MAX9024AUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9024
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9024AUD+ CAD Model

Description

Maxim Integrated's MAX9024AUD+ Precision Operational Amplifier

The MAX9024AUD+ is a high-performance, precision operational amplifier from Maxim Integrated that offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for a wide range of applications. This operational amplifier is designed to operate with single or dual supplies, providing design flexibility and ease of use.

With its ultra-small microMAX package, the MAX9024AUD+ is optimized for space-constrained applications. Despite its compact size, this op-amp does not compromise on features. It boasts a low offset voltage of just 150µV and a low input bias current of 1pA, ensuring high accuracy in measurement and signal conditioning applications. Additionally, the device has a wide bandwidth of 10kHz, which is suitable for various low-frequency applications including sensor interfaces, battery-powered devices, and portable medical devices.

The MAX9024AUD+ operates over a wide supply voltage range of 2.5V to 5.5V, which allows it to be used in systems with varying power supply requirements. This makes it particularly useful in both industrial and consumer electronics where power supply levels can differ. The operational amplifier also features a low supply current of just 11µA, which is critical for battery-operated devices where power efficiency is paramount.

Moreover, the MAX9024AUD+ includes a chip enable feature that reduces the supply current to 0.1µA when the amplifier is not in use, further extending battery life in portable applications. This feature is especially beneficial in power-sensitive designs where it is necessary to conserve energy whenever possible.

In summary, the MAX9024AUD+ from Maxim Integrated is a versatile and efficient operational amplifier that offers precision performance in a tiny package. Its low power consumption, high accuracy, and wide supply voltage range make it an excellent choice for designers looking to optimize their applications for both size and power without sacrificing performance.

Whether it's for amplifying small signals, filtering noise, or performing analog calculations, the MAX9024AUD+ is a reliable component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 4TDFN
Need more? Email Us
ECAD model for MIC842LYMT-TR
Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE3
Texas Instruments
IC COMPARATOR 4 DIFF 14DIP
Need more? Email Us
ECAD model for TLC374CN-A
Texas Instruments
IC COMPARATOR 2 GEN PUR 8SOIC
Need more? Email Us
ECAD model for LMC6772BIM/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8392 $56.7840
49+ $2.3296 $114.1504
75+ $2.2568 $169.2600
103+ $2.1840 $224.9520
133+ $2.1112 $280.7896
178+ $1.8928 $336.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention