EN
  • EN
  • DE

VSC7512XMY

Part No VSC7512XMY
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH ETHERNET 10PORT DRQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Applications Networking
Number of Channels 10
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 172-QFN Dual Rows, Exposed Pad
Supplier Device Package 172-QFN
Manufacturer Pack Quantity 136
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811622-VSC7512XMY
Ultra Librarian 3D Model Ultra Librarian VSC7512XMY CAD Model

Description

Microchip Technology VSC7512XMY

The VSC7512XMY is a high-performance, feature-rich Ethernet switch from Microchip Technology, designed to cater to the demanding needs of enterprise networking, industrial automation, and telecom infrastructure. This advanced switch is part of Microchip's VSC751x family, known for its robustness, reliability, and integration of cutting-edge networking technology.

Key Features and Benefits

  • Port Configuration: The VSC7512XMY offers 12 fully integrated L2/L3 managed Gigabit Ethernet ports, providing ample connectivity for a wide range of networking applications.
  • Energy Efficiency: With its Energy Efficient Ethernet (EEE) support, the device ensures low power consumption, which is crucial for building energy-conscious networking equipment.
  • Advanced Security: The switch incorporates a comprehensive set of security features, including multi-layered access control lists (ACLs), IEEE 802.1x port-based authentication, and secure management interfaces, ensuring robust network security.
  • Quality of Service (QoS): With its advanced QoS capabilities, the VSC7512XMY can prioritize traffic to ensure that critical network services maintain high performance and low latency.
  • Industrial Temperature Range: The device is designed to operate reliably in extreme temperature environments, making it suitable for industrial applications.
  • Layer 3 Routing: The VSC7512XMY supports Layer 3 routing features, including static routing and RIP, which enables more complex network topologies and better traffic management.
  • Management Options: The switch can be managed through a variety of interfaces, including SNMP, web-based GUI, and command-line interface (CLI), providing flexibility for different management preferences.

Applications

The versatility of the VSC7512XMY allows it to be used in a multitude of applications such as enterprise networking solutions, industrial control systems, and telecom infrastructure. Its robust design and comprehensive feature set make it an ideal choice for network operators looking for a scalable and secure networking solution.

Overall, the VSC7512XMY Ethernet switch by Microchip Technology stands out as a top-tier solution for anyone seeking to enhance their network's performance, security, and efficiency.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.6128 $53.6128
3+ $43.9900 $131.9700
4+ $42.6153 $170.4612
5+ $41.2406 $206.2030
7+ $39.8660 $279.0620
9+ $35.7419 $321.6771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess