EN
  • EN
  • DE

VSC7511XMY

Part No VSC7511XMY
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH ETHERNET 4PORT DRQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Telecommunications Switch IC Channel 172-QFN
Manufacturer Microchip Technology
Series Ocelot™-4um
Package Tray
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 172-QFN Dual Rows, Exposed Pad
Case / Package 172-QFN
Family Name VSC7511
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 136
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938843-VSC7511XMY
Ultra Librarian 3D Model Ultra Librarian VSC7511XMY CAD Model

Description

Microchip Technology's VSC7511XMY Ethernet Switch

The VSC7511XMY is a state-of-the-art Ethernet switch from the renowned manufacturer Microchip Technology. This product is designed to cater to the demanding needs of modern network infrastructures, providing a robust and efficient solution for managing data traffic. The VSC7511XMY is part of Microchip's VSC751x family, known for their high performance and reliability in various networking applications.

This compact Ethernet switch is equipped with an array of features that make it an ideal choice for small to medium-sized network deployments. With its support for Layer 2 management and advanced security protocols, the VSC7511XMY ensures that your network is not only efficient but also secure from unauthorized access and data breaches.

The device includes five integrated 10/100/1000 Mbps Ethernet ports, which provide high-speed connectivity and seamless integration with existing network infrastructure. These ports are designed to support both copper and fiber connections, offering flexibility in network design and expansion.

One of the standout features of the VSC7511XMY is its energy-efficient design. It incorporates Energy Efficient Ethernet (EEE) standards, which help reduce power consumption during periods of low data activity. This not only lowers operating costs but also contributes to a greener and more sustainable environment.

Additionally, the VSC7511XMY boasts a robust set of Quality of Service (QoS) features, including priority queuing and traffic classification, which are essential for ensuring that critical network traffic is delivered promptly and reliably. This makes the switch particularly well-suited for applications that require real-time data transmission, such as VoIP and streaming services.

For network administrators, the VSC7511XMY offers comprehensive management capabilities through a user-friendly interface. This includes support for Simple Network Management Protocol (SNMP), which enables remote monitoring and management of network devices, simplifying the task of network maintenance and troubleshooting.

Overall, the VSC7511XMY from Microchip Technology is a versatile and powerful Ethernet switch that delivers excellent performance, security, and manageability, making it a top choice for businesses looking to enhance their network infrastructure.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6014 $81.2028
4+ $33.3140 $133.2560
5+ $32.2729 $161.3645
7+ $31.2319 $218.6233
9+ $30.1908 $271.7172
12+ $27.0676 $324.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess