EN
  • EN
  • DE

VSC7464YIH-02

Part No VSC7464YIH-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series LynX™-2
Package Tray
Function Ethernet Switch
Interface 2-Wire Serial, SPI
Number of Circuits 1
Voltage - Supply 0.95V ~ 1.05V
Current - Supply 4.2A
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 672-BGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Base Product Number VSC7464
Standard Package 40
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1337919-VSC7464YIH-02
Ultra Librarian 3D Model Ultra Librarian VSC7464YIH-02 CAD Model

Description

Microchip Technology's VSC7464YIH-02

The VSC7464YIH-02 is a state-of-the-art Ethernet switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is engineered to cater to the demanding requirements of enterprise networking infrastructure, providing a robust and high-performance solution for network traffic management.

Key Features:

  • Advanced Switching Capabilities: The VSC7464YIH-02 comes equipped with sophisticated Layer 2-4 switching support, allowing for versatile traffic management and Quality of Service (QoS) options that are essential for modern network environments.
  • High Port Density: This device supports a high number of ports, making it ideal for applications that require numerous connections without compromising on space or power efficiency.
  • Energy Efficient: With energy consumption being a critical factor in network equipment, the VSC7464YIH-02 is designed to be power-efficient, helping to reduce operational costs and the carbon footprint of network operations.
  • Enhanced Security Features: Security is paramount in network infrastructure. The VSC7464YIH-02 incorporates advanced security features to safeguard against unauthorized access and protect data integrity.
  • Robust Management: The product offers comprehensive management capabilities, including both in-band and out-of-band management options, which provide flexibility and ease of use for network administrators.

Applications:

The VSC7464YIH-02 is well-suited for a variety of applications, including enterprise and metro service provider networks, data center management, and industrial Ethernet systems. Its versatility ensures that it can be integrated into a wide range of network topologies and architectures.

Technical Specifications:

The device comes in a compact package and is built to deliver high-speed connectivity and reliable performance. It supports multiple high-speed interfaces and is compliant with relevant industry standards, ensuring interoperability with existing network components.

For detailed technical specifications, datasheets, and support documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess