EN
  • EN
  • DE

VSC7448YIH-02

Part No VSC7448YIH-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series SparX™-IV-80
Package Tray
Product Status Active
Function Ethernet Switch
Interface PCI
Number of Circuits 52
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 672-BBGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Base Product Number VSC7448
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 813071-VSC7448YIH-02
Ultra Librarian 3D Model Ultra Librarian VSC7448YIH-02 CAD Model

Description

Microchip Technology VSC7448YIH-02 Product Overview

The VSC7448YIH-02 is a cutting-edge, feature-rich Ethernet switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the SparX-IV™ family, which is known for delivering cost-effective, high performance, and flexible solutions for a variety of networking applications.

Key Features:

  • Port Configuration: The VSC7448YIH-02 offers an extensive array of ports, including ten integrated 1000BASE-T/100BASE-TX/10BASE-Te Ethernet ports, which provide versatility for various connectivity requirements.
  • Energy Efficiency: With advanced energy-efficient Ethernet (EEE) capabilities, this switch is designed to reduce power consumption, making it an ideal choice for eco-conscious enterprises.
  • Performance: This device supports non-blocking architecture and features a high-speed SerDes interface, ensuring high-throughput and low-latency network performance.
  • Layer 2+ Switching: Equipped with advanced Layer 2+ switching capabilities, the VSC7448YIH-02 can handle VLANs, QoS, and multicast applications with ease.
  • Security: Security features such as port-based authentication and access control lists (ACLs) provide robust network security, protecting against unauthorized access and data breaches.
  • Management: The switch supports a variety of management interfaces, including an intuitive web-based GUI, command-line interface (CLI), and SNMP for flexible and easy management.

Applications:

The VSC7448YIH-02 is suitable for deployment in a wide range of applications, including:

  • Enterprise networking solutions
  • Industrial automation systems
  • IP cameras and surveillance systems
  • Smart home networking
  • Carrier Ethernet access devices

Conclusion:

Microchip Technology's VSC7448YIH-02 is a powerful Ethernet switch that brings together versatility, power efficiency, and robust security features in a single package. It is engineered to meet the demands of modern network infrastructure, delivering reliable and high-performance connectivity solutions for a diverse range of applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $205.5971 $205.5971
2+ $184.3284 $368.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess