EN
  • EN
  • DE

VSC7423XJG-02

Part No VSC7423XJG-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 7PORT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features Telecom IC Ethernet Switch 672-HSBGA (27x27)
Manufacturer Microchip Technology
Series Caracal™ Lite
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 672-BGA
Case / Package 672-HSBGA (27x27)
Family Name VSC7423
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902986-VSC7423XJG-02
Ultra Librarian 3D Model Ultra Librarian VSC7423XJG-02 CAD Model

Description

Microchip Technology's VSC7423XJG-02

The VSC7423XJG-02 is a cutting-edge network switch from Microchip Technology, designed to cater to the demanding needs of modern networking environments. This innovative product is part of Microchip's extensive portfolio of networking solutions, which are renowned for their reliability, performance, and integration capabilities.

At its core, the VSC7423XJG-02 is built to deliver high-speed data processing and traffic management for various applications, including enterprise networking, industrial automation, and smart home systems. With its robust feature set and advanced technology, this product ensures efficient handling of network traffic, thereby enhancing the overall user experience.

Key Features and Benefits

  • High Performance: The VSC7423XJG-02 is engineered to support high-throughput and low-latency operations, which is essential for applications that require real-time data processing.
  • Energy Efficiency: This device incorporates energy-efficient Ethernet (EEE) capabilities, which help reduce power consumption during periods of low data activity, making it an environmentally friendly choice for network infrastructure.
  • Advanced Security: Security is a paramount consideration in network design, and the VSC7423XJG-02 offers a suite of security features to protect against unauthorized access and ensure data integrity.
  • Scalability: The switch is designed to be scalable, allowing for seamless integration into expanding network architectures without compromising on performance.
  • Quality of Service (QoS): With Quality of Service support, the VSC7423XJG-02 can prioritize traffic to ensure that critical applications receive the bandwidth they need to operate effectively.
  • Easy Management: The product supports various management interfaces, including an intuitive web interface and SNMP for remote monitoring and management, simplifying network administration tasks.

The VSC7423XJG-02 from Microchip Technology is an ideal choice for network designers and IT professionals looking to build or upgrade network infrastructure with a switch that offers reliability, performance, and advanced features. Whether it's for a small office or a large data center, this product is designed to meet the challenges of today's networking demands and prepare for the needs of tomorrow.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0143 $64.0286
4+ $26.2682 $105.0728
6+ $25.4473 $152.6838
9+ $24.6264 $221.6376
11+ $23.8055 $261.8605
15+ $21.3429 $320.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess