EN
  • EN
  • DE

2-1904025-3

Part No 2-1904025-3
Manufacturer TE Connectivity
Catalog Automotive Relays
Description V23234A0004X051-EV-100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr TE Connectivity Potter & Brumfield Relays
Series Power Relay B
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Current 94 mA
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 50 A
Switching Voltage 24VDC - Nom
Must Operate Voltage 16 VDC
Must Release Voltage 3 VDC
Operate Time 10 ms
Release Time 10 ms
Features Diode
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver (Ag)
Coil Power 2.3W
Coil Resistance 255 Ohms
Base Product Number 1904025
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1373506-2-1904025-3
Ultra Librarian 3D Model Ultra Librarian 2-1904025-3 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays Power Relay B series is an automotive relay by TE Connectivity Potter & Brumfield Relays.

  • Relay Type: Automotive Relay
  • Series: B
  • Operating Temperature: -40°C ~ 125°C
  • Diode: Yes
  • Contact Material: Silver (Ag)
  • Coil Voltage: 24VDC
  • Contact Form: SPDT (1 Form C)
  • Contact Rating (Current): 50 A
  • Switching Voltage (Nominal): 24VDC
  • Coil Current: 94 mA
  • Coil Type: Non-Latching
  • Must Operate Voltage: 16 VDC
  • Must Release Voltage: 3 VDC
  • Operate Time: 10 ms
  • Release Time: 10 ms
  • Coil Resistance: 255 Ohms
  • Coil Power: 2.3W
  • Packaging: Bulk
  • Product Status: Active
  • Base Product Number: 1904025
  • ECCN: EAR99
  • HTSUS: 8536.41.0050

You May Also Be Interested in

FCL Components
Automotive Relays AUTO
Lowest to $2.6391
Panasonic
RELAY AUTOMOTIVE SPST 35A 12V
Need more? Email Us
HongFa
[email protected] 12V 70A 1 Set Normally Open: 1A (SPST NO) Through Hole,26.2x26.2mm Automotive Relays RoHS
Lowest to $1.9792
TE Connectivity
RELAY AUTO SPST-NO 20A 12V
Lowest to $83.5714
FCL Components
Automotive Relays RELAY, AUTOMOTIVE
Lowest to $9.7500
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
FCL Components
Automotive Relays AUTO
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess