EN
  • EN
  • DE

ISO6742DWR

Part No ISO6742DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL-PURPOSE, QUAD-CHANNEL, 2 / CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO674x
Package Tape & Reel
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO6742
Standard Package 2,000
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339525-ISO6742DWR
Ultra Librarian 3D Model Ultra Librarian ISO6742DWR CAD Model

Description

Introducing the ISO6742DWR from Texas Instruments

The ISO6742DWR is a state-of-the-art digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is engineered to provide high-quality electrical isolation for a variety of digital communication applications, including industrial, automotive, and healthcare systems. With its advanced technology, the ISO6742DWR ensures reliable data transmission and protection against high-voltage transients, making it an essential part of any safety-critical electronic design.

Key Features of the ISO6742DWR

  • High Isolation Voltage: The device offers an isolation voltage of 3000 Vrms for 1 minute, providing a high degree of protection against electrical surges and spikes.
  • Data Rate: It supports a wide range of data rates, up to 150 Mbps, allowing for the rapid transfer of digital signals without compromising signal integrity.
  • Robust Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the ISO6742DWR is suitable for harsh environments and can maintain stable performance under extreme conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, making it ideal for power-sensitive applications.
  • Integrated Noise Filter: The built-in noise filtering ensures that the device provides high electromagnetic immunity, reducing the risk of data corruption due to external interferences.
  • Package Type: It is available in a compact, surface-mount 16-pin SOIC (DWR) package, which is suitable for space-constrained applications.

Applications

The ISO6742DWR is versatile and can be used in a variety of applications including:

  • Isolated SPI Interfaces
  • Industrial Automation and Control Systems
  • Medical Equipment with Stringent Isolation Requirements
  • Isolated Data Acquisition Systems
  • Automotive Control Systems

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO6742DWR from Texas Instruments is an excellent choice for designers looking to enhance system reliability and safety in their electronic products. Its compliance with industry safety standards and certifications further ensures that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0721 $53.6050
115+ $0.8797 $101.1655
180+ $0.8522 $153.3960
245+ $0.8247 $202.0515
315+ $0.7972 $251.1180
420+ $0.7148 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,576 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess