EN
  • EN
  • DE

VSC7388YU

Part No VSC7388YU
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description VSC7388YU Vitesse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003680-VSC7388YU
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7388YU CAD Model

Description

The VSC7388YU from Microchip Technology is a state-of-the-art octal Ethernet PHY transceiver designed to deliver high performance and reliability for a wide range of applications. This advanced component is an integral part of networking hardware, providing the physical interface for Ethernet connectivity in systems requiring high-speed data transfer capabilities.

Key Features

  • High-Speed Ethernet Support: The VSC7388YU supports 10/100/1000BASE-T Ethernet, making it suitable for triple-speed applications and ensuring compatibility with a wide range of network speeds.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) support, this transceiver is designed to reduce power consumption during periods of low data activity, contributing to overall energy savings in networking equipment.
  • Robust Performance: The device is engineered to perform reliably in harsh environments, featuring a wide operating temperature range and advanced electromagnetic interference (EMI) protection mechanisms.
  • Flexible Interface Options: The VSC7388YU provides flexible interface options, including SGMII for simplified connectivity to Ethernet MACs and other networking ICs.
  • Advanced Diagnostics: Built-in diagnostic capabilities facilitate easier network maintenance and troubleshooting, such as Time Domain Reflectometry (TDR) for detecting cable faults.

Applications

The VSC7388YU is ideal for a variety of networking applications, including:

  • Enterprise networking equipment like switches and routers
  • Industrial automation and control systems
  • Networked consumer electronics
  • Data center infrastructure

Technical Specifications

The VSC7388YU operates over a supply voltage range of 1.8V to 3.3V and comes in a compact 196-ball BGA package, suitable for space-constrained applications. Its integrated line-side termination saves board space and reduces external component requirements, enhancing design simplicity and cost-effectiveness.

With Microchip's commitment to quality and long-term reliability, the VSC7388YU represents an excellent choice for designers looking to incorporate robust Ethernet connectivity into their products. Its combination of performance, energy efficiency, and advanced features make it a versatile solution for modern networking demands.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess