EN
  • EN
  • DE

VSC7224XJV-02

Part No VSC7224XJV-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN / Telecom IC Channel Extender 48-QFN (5x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Channel Extender
Interface 2-Wire
Number of Circuits 1
Voltage - Supply 1.2V
Mounting Type Surface Mount
Package / Case 48-QFN
Supplier Device Package 48-QFN (5x9)
Base Product Number VSC7224
Standard Package 364 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902981-VSC7224XJV-02
Ultra Librarian 3D Model Ultra Librarian VSC7224XJV-02 CAD Model

Description

Microchip Technology's VSC7224XJV-02: A High-Performance Quad Channel Signal Conditioner

The VSC7224XJV-02 from Microchip Technology is a cutting-edge signal conditioning device designed to deliver exceptional performance and reliability for high-speed communication applications. This quad-channel retimer with integrated signal conditioning is engineered to support data rates up to 28 Gbps per channel, making it an ideal solution for enhancing signal integrity in various data-intensive environments.

At the heart of the VSC7224XJV-02 lies its advanced signal processing capabilities, which include adaptive equalization, clock and data recovery (CDR), and transmit de-emphasis. These features work in tandem to compensate for signal degradation caused by long cables, backplanes, and PCB materials, ensuring the transmission of high-fidelity signals across your network infrastructure.

The device is designed for versatility, supporting a wide range of protocols such as 10G/40G/100G Ethernet, Fibre Channel, InfiniBand, and PCIe. This makes the VSC7224XJV-02 an excellent choice for applications in data centers, enterprise networking, and high-performance computing systems.

One of the key benefits of the VSC7224XJV-02 is its ease of integration. The device comes in a compact 10x10 mm 72-pin QFN package, which not only saves valuable board space but also simplifies the design process. Furthermore, it is equipped with an I2C control interface for easy programming and configuration, allowing for seamless integration into various system architectures.

Reliability is a cornerstone of the VSC7224XJV-02, as it is designed to operate over an industrial temperature range, ensuring stable performance even in the most demanding conditions. Additionally, Microchip Technology provides comprehensive technical support and resources to assist with the implementation and optimization of the VSC7224XJV-02 in your projects.

In summary, the VSC7224XJV-02 from Microchip Technology is a robust and versatile quad-channel signal conditioner that offers high-speed performance and signal integrity for a myriad of high-throughput applications. Its advanced features, compact form factor, and ease of use make it an invaluable component for any modern communication system.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess