EN
  • EN
  • DE

VSC7211QP13

Part No VSC7211QP13
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023866-VSC7211QP13
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7211QP13 CAD Model

Description

Microchip Technology VSC7211QP13 Product Overview

The VSC7211QP13 is a cutting-edge, high-performance dual-channel signal conditioner from Microchip Technology, designed to deliver exceptional signal integrity for high-speed networking and communication applications. This product is an ideal solution for data centers, enterprise networking, and storage systems that require reliable and efficient data transmission.

Key Features

  • High-Speed Performance: The VSC7211QP13 operates at multi-gigabit rates, making it suitable for applications that demand high data throughput.
  • Dual-Channel Operation: With two independent channels, it offers flexibility in handling multiple data streams simultaneously, doubling the effective bandwidth.
  • Signal Conditioning: It includes advanced features like input equalization, output de-emphasis, and clock data recovery (CDR), which help to maintain signal integrity over long cables and backplanes.
  • Low Power Consumption: The device is engineered for energy efficiency, which is critical in reducing operational costs and heat dissipation in dense electronic environments.
  • Programmability: The VSC7211QP13 provides programmable settings to fine-tune performance parameters for specific application requirements, ensuring optimal compatibility and performance.

Applications

The versatility of the VSC7211QP13 makes it a prime choice for a wide range of applications, including:

  • High-speed data and storage networks
  • Server and networking equipment interconnects
  • Data center infrastructure
  • Backplane and port side applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the VSC7211QP13 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in the most demanding environments.

Support and Resources

Microchip Technology offers comprehensive support for the VSC7211QP13, including detailed datasheets, application notes, and a dedicated technical support team to assist with design-in and troubleshooting.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess