EN
  • EN
  • DE

UPC2933T-E1/JM

Part No UPC2933T-E1/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390506-UPC2933T-E1/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2933T-E1/JM CAD Model

Description

The UPC2933T-E1/JM is a low-dropout regulator manufactured by NEC. It is designed to provide a stable output voltage with low dropout voltage, making it suitable for various battery-powered and portable applications. It offers excellent transient response and thermal characteristics.

Applications:

  • Power management in portable devices: Including smartphones, tablets, and laptops.
  • Battery-powered equipment: Such as handheld instruments and wireless sensors.
  • Post-regulation for switching power supplies: Providing a clean and stable voltage source for sensitive loads.
  • Automotive applications: In electronic control units (ECUs) and other automotive systems.
  • Industrial control systems: Powering microcontrollers and other low-voltage components.

Features:

  • Low dropout voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High output current capability: Capable of delivering a specified output current to power various loads.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents the regulator from overheating and failing.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Adjustable output voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Short-circuit protection: Protects the regulator and load from short circuit conditions.

Benefits:

  • Extended battery life: Due to the low dropout voltage and low quiescent current, the regulator helps extend the battery life in portable devices.
  • Improved system reliability: The overcurrent and thermal shutdown protection features enhance the reliability of the system by preventing damage to the regulator and the load.
  • Stable output voltage: Provides a stable output voltage, even with variations in the input voltage and load current.
  • Reduced power dissipation: Low dropout voltage leads to lower power dissipation and improved efficiency.
  • Simplified system design: Integrated protection features simplify system design and reduce the need for external components.

Additional Details:

The UPC2933T-E1/JM operates within a specific input voltage range (consult the datasheet for exact values). It has a fixed output voltage (typically 3.3V, but confirm with datasheet). The /JM suffix might indicate specific packaging or testing; refer to the datasheet for details. The operating temperature range is also a critical specification; refer to the datasheet for the specified range.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess