EN
  • EN
  • DE

VSC3303XHV-01

Part No VSC3303XHV-01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description 10/1/2014 - REPLACED BY VSC3303YHV-01 6.5 Gbps 4x4 Crosspoint Switch - Lead Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Max Operating Temperature 110 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Supply Type Single
Win Source Part Number 1176272-VSC3303XHV-01
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC3303XHV-01 CAD Model

Description

Microchip Technology's VSC3303XHV-01

The VSC3303XHV-01 from Microchip Technology is a cutting-edge, high-performance signal conditioning and crosspoint switch IC designed for demanding applications that require high bandwidth and signal integrity. This versatile product is ideal for use in a wide range of industries, including telecommunications, data centers, and professional video broadcasting.

At the heart of the VSC3303XHV-01 lies its ability to provide 12 fully differential or 24 single-ended signal channels with integrated signal conditioning. This feature enables the device to support a variety of signaling standards, making it highly adaptable to different interface requirements. The flexibility of channel configuration allows for the seamless routing and switching of high-speed signals, ensuring that data flows efficiently through complex systems.

The device boasts a non-blocking switch matrix that provides any-to-any signal routing, enhancing system performance by minimizing signal path delays. With support for data rates up to 12.5 Gbps per channel, the VSC3303XHV-01 is well-suited for high-throughput applications that demand rapid data transfer and minimal latency.

Signal integrity is a paramount concern in high-speed data applications, and the VSC3303XHV-01 addresses this by offering programmable input equalization and output pre-emphasis. These features help to compensate for signal loss over long cable runs and through connectors, preserving the integrity of the data being transmitted.

For ease of integration into various systems, the VSC3303XHV-01 is available in a compact, surface-mount package. It operates over an extended temperature range, ensuring reliable performance even in harsh environments. Additionally, the device can be controlled via an I2C or SPI interface, providing flexibility for system management and monitoring.

In summary, Microchip Technology's VSC3303XHV-01 is a versatile and powerful solution for managing and conditioning high-speed signals. Its robust feature set makes it an excellent choice for designers looking to enhance the performance and integrity of their data communication systems.

You May Also Be Interested in

Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess