EN
  • EN
  • DE

LM317CDR2G

Part No LM317CDR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827757-LM317CDR2G
Ultra Librarian 3D Model Ultra Librarian LM317CDR2G CAD Model

Description

ON Semiconductor LM317CDR2G Adjustable Voltage Regulator

The LM317CDR2G is a versatile and robust adjustable voltage regulator designed and manufactured by ON Semiconductor, a leading name in energy-efficient innovations. This linear voltage regulator is capable of supplying more than 1.5A of load current with an output voltage adjustable over a 1.2 to 37 V range. It is a three-terminal positive regulator, which is available in the SMT (Surface-Mount Technology) DPAK package, making it suitable for automated assembly processes and compact circuit designs.

ON Semiconductor's LM317CDR2G is engineered for a wide range of applications, including local, on-card regulation. This regulator eliminates the distribution problems associated with single-point regulation. Each unit is exceptionally easy to use by including on the chip all the circuitry needed for a positive voltage regulator. The device features a thermal overload protection system that shuts down the output when the maximum operating temperature is exceeded. It also includes current limiting, which protects both the regulator and the connected circuitry from high current events.

The output voltage is set simply by adding two external resistors, which provides the user with great flexibility to tailor the output to the desired voltage level. This flexibility makes the LM317CDR2G an ideal choice for an array of electronic applications, from simple power supplies to complex automated systems. The device's ability to operate with an input-output differential of 1.2V at maximum load further enhances its versatility in various circuit configurations.

Key features of the LM317CDR2G include:

  • Output Voltage Range Adjustable from 1.2V to 37V
  • Output Current Greater Than 1.5A
  • Thermal Overload Protection
  • Short Circuit Protection
  • Output Transistor Safe-Area Compensation
  • Available in DPAK and other popular surface-mount packages

Whether for hobbyist projects, prototyping, or commercial products, the LM317CDR2G stands out as a reliable and flexible component that can be integrated into a multitude of voltage regulation scenarios, ensuring stable and consistent power delivery for electronic devices.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess