ON Semiconductor MMBT5401LT1 PNP Transistor
The MMBT5401LT1 is a high-performance PNP bipolar transistor from ON Semiconductor, designed to meet the stringent requirements of today's electronic devices. This versatile transistor is well-suited for amplification and switching applications, offering a harmonious blend of efficiency and reliability.
Key Features
- Type: PNP Bipolar Junction Transistor (BJT)
- Package: SOT-23 Surface-Mount
- Collector-Emitter Voltage (VCEO): 150V
- Collector-Base Voltage (VCBO): 160V
- Emitter-Base Voltage (VEBO): 5V
- Collector Current (IC): 600 mA
- Power Dissipation (Pd): 350 mW
- DC Current Gain (hFE): High, ensuring efficient operation
- Operating and Storage Junction Temperature Range: -55°C to +150°C
Applications
The MMBT5401LT1 is ideal for a broad range of applications, including but not limited to:
- Signal amplification in audio and video equipment
- Driver stages in hi-fi amplifiers and television circuits
- Load switch and power management in portable devices
- Linear amplification and switching applications
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the MMBT5401LT1 is no exception. It is manufactured in state-of-the-art facilities, ensuring that each transistor meets ON Semiconductor's rigorous specifications for performance and longevity. This commitment to quality makes the MMBT5401LT1 a trusted choice for manufacturers and engineers around the world.
Environmentally Friendly
In addition to its technical advantages, the MMBT5401LT1 is also environmentally friendly. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it does not contain harmful substances such as lead, mercury, or cadmium. This makes it suitable for use in a wide range of consumer electronics without compromising environmental safety.
With its robust design, high voltage and current capabilities, and ON Semiconductor's reputation for quality, the MMBT5401LT1 is an excellent choice for designers seeking a reliable PNP transistor for their next project.