EN
  • EN
  • DE

DSC1123CL1-200.0000T

Part No DSC1123CL1-200.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 200.000MHZ LVDS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 200MHz
Purpose Enable/Disable
Output LVDS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 105°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Win Source Part Number 114672-DSC1123CL1-200.0000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1123CL1-200.0000T CAD Model

Description

The DSC1123CL1-200.0000T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver exceptional stability and reliability, this device is a perfect solution for applications that require a fixed-frequency clock source with low jitter and low power consumption.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 200 MHz, providing a precise clock signal for high-speed digital systems.
  • Low Jitter: With its advanced MEMS technology, the DSC1123 series offers low phase jitter, typically less than 1 ps RMS, which is critical for high-performance applications like networking, telecommunications, and data transfer.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, making it compatible with a wide range of electronic devices and systems.
  • Operating Temperature Range: This oscillator can operate in a broad temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Package: The DSC1123CL1-200.0000T comes in a compact CL1 6-SMD, no lead package, allowing for easy integration into space-constrained applications.
  • Stability: It provides excellent frequency stability, which is essential for maintaining system timing accuracy over time and temperature variations.

Applications

The DSC1123CL1-200.0000T is suitable for a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Storage systems and data centers
  • High-definition video and audio broadcasting equipment
  • Test and measurement equipment
  • Industrial control and automation systems

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1123CL1-200.0000T is no exception, manufactured with the company's rigorous quality control processes to ensure performance and durability for the life of your product.

Support and Resources

Customers can access a wide range of resources including technical documentation, application notes, and design tools to facilitate the integration of the DSC1123CL1-200.0000T into their projects. Microchip Technology's customer support team is also available to assist with any questions or technical challenges that may arise.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6297 $103.2594
3+ $42.3631 $127.0893
5+ $41.0395 $205.1975
6+ $39.7147 $238.2882
8+ $38.3910 $307.1280
11+ $34.4202 $378.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess