EN
  • EN
  • DE

DSC1001CE1-069.2480T

Part No DSC1001CE1-069.2480T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 69.2480MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 69.248MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 134596-DSC1001CE1-069.2480T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1001CE1-069.2480T CAD Model

Description

The DSC1001CE1-069.2480T is a high-quality, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the stringent requirements of today's advanced electronic systems, offering a perfect blend of performance, reliability, and value.

Key Features

  • Frequency Range: This device operates at a fixed frequency of 69.2480 MHz, providing a stable clock signal for various applications.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, making it versatile for different power environments.
  • Output Type: The DSC1001CE1-069.2480T offers an LVCMOS/LVTTL compatible output, ensuring compatibility with most digital circuits.
  • Temperature Stability: It boasts excellent temperature stability, operating reliably over an industrial temperature range.
  • Low Power Consumption: Designed for energy-sensitive applications, it features low power consumption without sacrificing performance.
  • Package: The device comes in a compact, surface-mount package that is suitable for high-density mounting and is RoHS compliant.

Applications

Due to its high frequency stability and low jitter, the DSC1001CE1-069.2480T is ideal for use in a wide range of applications, including but not limited to:

  • Wireless communications infrastructure
  • Networking and telecommunications
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSC1001CE1-069.2480T is manufactured in state-of-the-art facilities, ensuring that each oscillator meets Microchip's rigorous quality control measures. Customers can trust this product to provide consistent performance and longevity in their critical applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess