EN
  • EN
  • DE

VCC1-B3B-2M04800000

Part No VCC1-B3B-2M04800000
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Oscillator XO 2.048MHz ±50ppm 15pF CMOS 55% 3.3V 4-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CSMD
Frequency 2.048 MHz
Load Capacitance 15 pF
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -10 °C
Min Supply Voltage 2.97 V
Number of Pins 4
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 993240-VCC1-B3B-2M04800000
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCC1-B3B-2M04800000 CAD Model

Description

The VCC1-B3B-2M04800000 is a state-of-the-art Voltage Controlled Crystal Oscillator (VCXO) from the renowned manufacturer Microchip Technology, designed to deliver precise frequency control and stability in demanding applications. This high-performance component is an ideal solution for telecommunications, networking, and embedded systems that require accurate timing for data synchronization and signal processing.

Key Features

  • Frequency Range: This VCXO offers a frequency range of 2.048 MHz, which is a common standard for digital network timekeeping and synchronization tasks.
  • Voltage Control: The device features a control voltage range that allows for fine-tuning of the output frequency, ensuring flexibility and precision in frequency calibration.
  • Stability: Designed with a focus on stability, the VCC1-B3B-2M04800000 maintains a consistent performance even under varying environmental conditions, making it reliable for critical applications.
  • Package: It comes in a compact, surface-mount package that is suitable for high-density PCB designs, allowing for efficient use of board space.
  • Low Phase Noise: The oscillator exhibits low phase noise characteristics, which is essential for maintaining signal integrity in communication systems.
  • Supply Voltage: With a supply voltage requirement that aligns with common industry standards, this VCXO is easily integrated into a wide range of electronic systems.

Applications

The VCC1-B3B-2M04800000 is versatile and can be used in various applications, such as:

  • Telecommunication infrastructure
  • Wireless base stations
  • Network timing and synchronization
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VCC1-B3B-2M04800000 is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance consistency over its operational lifespan.

With its robust feature set and Microchip's reputation for quality, the VCC1-B3B-2M04800000 is an excellent choice for engineers and designers looking for a VCXO that combines precision, stability, and durability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess