EN
  • EN
  • DE

MAAP-010150

Part No MAAP-010150
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023983-MAAP-010150
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAAP-010150 CAD Model

Description

The MAAP-010150, manufactured by M/A-Com Technology Solutions (now MACOM), is a 4-Watt GaN Power Amplifier MMIC (Monolithic Microwave Integrated Circuit) for operation in the 7.9 to 11 GHz frequency range. It is designed for high-performance applications requiring high power and efficiency.

Applications:

  • Radar Systems: Used in radar transmitters to generate high-power pulses.
  • Satellite Communications: Employed in satellite uplink transmitters for signal amplification.
  • Electronic Warfare: Used in jamming and countermeasure systems.
  • Test and Measurement Equipment: Used as a power amplifier in signal generators and other test equipment.
  • Point-to-Point Radio: Utilized in high-bandwidth communication links.

Features:

  • GaN Technology: Uses Gallium Nitride (GaN) technology for high power density and efficiency.
  • High Output Power: Delivers a typical output power of 4 Watts.
  • Wideband Operation: Operates over a wide frequency range of 7.9 to 11 GHz.
  • High Gain: Provides high gain, reducing the drive power requirements.
  • Compact Size: MMIC design allows for small footprint and easy integration.

Benefits:

  • High Efficiency: GaN technology provides high power efficiency, reducing power consumption and heat dissipation.
  • Improved Performance: High output power and gain improve system performance.
  • Reduced Size and Weight: Compact MMIC design reduces the size and weight of the amplifier.
  • Increased Reliability: GaN technology offers improved reliability compared to other semiconductor technologies.
  • Simplified Integration: Easy to integrate into microwave systems due to its compact size and standard interface.

Technical Specifications: The MAAP-010150 typically operates from a supply voltage of 28V. It exhibits a power gain of approximately 25 dB and a power-added efficiency (PAE) of around 35%. Refer to the MACOM datasheet for precise specifications, including S-parameters, bias conditions, and thermal characteristics.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.3501 $119.3501
2+ $115.5000 $231.0000
3+ $111.6501 $334.9503
4+ $100.1001 $400.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess