EN
  • EN
  • DE

FAN6756HLMX

Part No FAN6756HLMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH / Converter Offline Topology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number FAN6756
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 128003-FAN6756HLMX
Ultra Librarian 3D Model Ultra Librarian FAN6756HLMX CAD Model

Description

ON Semiconductor FAN6756HLMX: Highly Integrated Green-Mode PWM Controller

The FAN6756HLMX from ON Semiconductor is a sophisticated and efficient PWM (Pulse Width Modulation) controller designed for power supply systems that demand high energy efficiency and reliability. This compact and feature-packed controller is an ideal solution for a wide range of applications, including power adapters, open-frame SMPS (Switched-Mode Power Supplies), and LCD monitors/TVs power supplies.

Key Features

  • Green-Mode Operation: The FAN6756HLMX incorporates green-mode functionality that significantly reduces power consumption under light-load or no-load conditions. This feature helps in achieving lower standby power requirements and supports energy-saving standards.
  • mWSaver™ Technology: ON Semiconductor's proprietary mWSaver™ technology further enhances the efficiency of the power supply by minimizing the operating power consumption and extending the overall lifespan of the end product.
  • Integrated Protections: The device is equipped with various protection features, including over-voltage protection (OVP), over-load protection (OLP), and under-voltage lockout (UVLO), ensuring safe and stable operation under abnormal conditions.
  • Frequency Modulation: To minimize EMI (Electromagnetic Interference), the FAN6756HLMX employs frequency modulation, which helps in passing stringent EMI tests without the need for additional filtering components.
  • Built-in Soft-Start: The soft-start function prevents current spikes and voltage overshoots during startup, contributing to the longevity of the power supply components.

High Performance and Easy Integration

The FAN6756HLMX is designed to simplify the design of power supply systems. Its high level of integration reduces the need for external components, which can save board space, reduce system complexity, and lower overall system cost. The device comes in a compact SOP-8 package, making it suitable for space-constrained applications.

Environmental and Safety Compliance

ON Semiconductor is committed to environmental stewardship. The FAN6756HLMX is compliant with RoHS (Restriction of Hazardous Substances) and Halogen-Free standards, making it an environmentally friendly choice for power supply designs.

With its combination of green-mode operation, advanced features, and compliance with environmental standards, the FAN6756HLMX from ON Semiconductor stands out as a high-performance solution for efficient power management in a variety of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,027 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess