EN
  • EN
  • DE

USB7252CT/KDX

Part No USB7252CT/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB3.1 GEN2 HUB TYPE C / USB Hub Controller USB 2.0, USB 3.1 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, SMBus, USB
Standards USB 2.0, USB 3.1
Voltage - Supply 1.09V ~ 1.21V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1342823-USB7252CT/KDX
Ultra Librarian 3D Model Ultra Librarian USB7252CT/KDX CAD Model

Description

Microchip Technology USB7252CT/KDX

The Microchip Technology USB7252CT/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller, offering cutting-edge connectivity solutions for a wide range of applications. With its high-performance and low-power operation, this device is engineered to meet the needs of the most demanding USB peripheral ecosystems.

The USB7252CT/KDX is part of Microchip's USB7000 series, which is renowned for providing reliable, high-speed data transfer capabilities. This hub controller supports up to five downstream ports, enabling the extension of a single USB port into multiple endpoints. This feature is particularly beneficial in complex systems requiring additional USB connections, such as industrial automation, consumer electronics, and embedded systems.

One of the key features of this product is its support for USB Battery Charging Specification Revision 1.2, which allows for faster charging of connected devices. This makes the USB7252CT/KDX an ideal choice for applications that require quick charging capabilities, such as docking stations and multi-device chargers.

The device also includes MultiTRAK™ technology, a Microchip innovation that provides multiple transaction translators. This feature ensures optimal bandwidth allocation for each downstream port, which enhances the overall performance when multiple USB 2.0 devices are connected to the hub.

For developers seeking customization and advanced functionality, the USB7252CT/KDX offers the flexibility of configurable GPIOs and a built-in microcontroller that can be programmed for additional features or to manage port behavior. This level of customization is invaluable for creating tailored solutions that fit specific use cases.

In terms of reliability, the USB7252CT/KDX is designed with robust ESD protection, ensuring the longevity of the device in environments prone to electrostatic discharges. Additionally, the product is available in a commercial temperature range, making it suitable for a variety of operating environments.

Overall, the Microchip USB7252CT/KDX hub controller is a powerful and versatile solution for expanding USB connectivity, offering fast data transfer, efficient power management, and customizable features to meet the evolving needs of modern technology applications.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3361 $58.0083
7+ $15.8656 $111.0592
10+ $15.3698 $153.6980
14+ $14.8740 $208.2360
18+ $14.3782 $258.8076
24+ $12.8908 $309.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess