EN
  • EN
  • DE

USB5806-I/KD

Part No USB5806-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CNTRL USB 3.1 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5806
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261674-USB5806-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5806-I/KD CAD Model

Description

USB5806-I/KD - Microchip Technology

The USB5806-I/KD is a versatile and high-performance USB 3.1 Gen 1 hub controller from Microchip Technology, designed to provide an efficient and reliable solution for expanding USB capabilities in various applications. This advanced hub controller is an ideal choice for system designers looking to upgrade their products with additional USB ports while maintaining a compact footprint and power efficiency.

Featuring six downstream ports, the USB5806-I/KD allows for the connection of multiple USB devices simultaneously, making it perfect for use in desktop PCs, laptops, docking stations, monitors, and embedded systems. With support for USB 3.1 Gen 1, this hub controller can facilitate data transfer speeds of up to 5 Gbps, ensuring swift and smooth data transfer between connected devices.

The device comes with built-in flexibility, offering various modes of operation including a multi-transaction translator (MTT) for optimal performance with mixed-speed devices. It also supports individual or ganged power switching and over-current protection, providing enhanced safety features for connected devices.

The USB5806-I/KD is designed for ease of use and integration. It includes Microchip's proprietary FlexConnect technology, which allows a downstream port to become an upstream port, enabling easy reversible connection. This feature is particularly useful in applications where the orientation of the USB connection may vary, such as in docking stations or when integrating reversible USB connectors.

This hub controller is also equipped with an internal oscillator, which reduces the need for external components and simplifies the design process. Its compliance with battery charging specifications ensures that it can efficiently handle charging protocols for smartphones, tablets, and other portable devices.

Overall, the USB5806-I/KD is a robust and feature-rich USB hub controller that delivers performance, flexibility, and reliability for a wide range of USB expansion needs. Its integration into a system can significantly enhance the user experience by providing additional connectivity options and ensuring fast data transfer rates.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
Lowest to $10.0855
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess