EN
  • EN
  • DE

USB5537B-4100AKZE

Part No USB5537B-4100AKZE
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 72QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Case / Package 72-QFN (10x10)
Win Source Part Number 1116761-USB5537B-4100AKZE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB5537B-4100AKZE CAD Model

Description

Microchip Technology USB5537B-4100AKZE USB 3.0 Hub Controller

The USB5537B-4100AKZE is a state-of-the-art USB 3.0 hub controller developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance device is designed to enhance connectivity options for a range of applications, including desktop and laptop PCs, docking stations, monitors, and many other consumer electronics that require multiple USB ports.

The USB5537B-4100AKZE hub controller integrates a 7-port USB 3.0 hub with a 2-to-1 multiplexer. It features one upstream port for connection to the host system and seven downstream ports for connecting various USB devices. The product supports SuperSpeed (5 Gbps), Hi-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) traffic, ensuring compatibility with a wide range of USB devices.

This hub controller is built with Microchip's innovative multiTRAK™ technology, which provides multiple transaction translators for dedicated bandwidth to each USB 2.0 device connected. This ensures enhanced system performance and data throughput. The USB5537B-4100AKZE is also equipped with FlexConnect™ technology, which allows the downstream ports to be dynamically switched between host and device roles, enabling applications such as USB docking or direct mobile device connectivity.

Designed with power efficiency in mind, the USB5537B-4100AKZE incorporates various power management features, including individual port power control and over-current protection, which contribute to energy savings and enhanced system reliability. The controller is also compliant with USB-IF battery charging specifications, supporting both Charging Downstream Port (CDP) and Dedicated Charging Port (DCP) modes for faster device charging.

The device comes in a 100-pin VQFN (12 x 12 mm) package, which is suitable for compact designs, and it operates over an industrial temperature range of -40°C to 85°C. The USB5537B-4100AKZE is fully configurable through pin strapping and EEPROM, allowing designers to customize their applications according to specific requirements.

With its robust feature set, the USB5537B-4100AKZE from Microchip Technology is an ideal solution for expanding USB connectivity in a wide array of consumer and industrial applications.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8256 $58.9536
15+ $8.0619 $120.9285
23+ $7.8101 $179.6323
31+ $7.5583 $234.3073
40+ $7.3065 $292.2600
53+ $6.5500 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess